Capital Lighting, Inc. SSCM-15BC-P Semi-Flush Mts.-Other 475403

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Semi-Flush Ceiling Light Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 12" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Semi-Flush Ceiling Light Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 12" sq.

Suppliers

Company
Product
Description
Supplier Links
SSCM-15BC-P Semi-Flush Mts.-Other - 475403 - Capital Lighting, Inc.
Columbus, OH, USA
SSCM-15BC-P Semi-Flush Mts.-Other
475403
SSCM-15BC-P Semi-Flush Mts.-Other 475403
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.62 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Semi-Flush Ceiling Light Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 12" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.62
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Product Name: Two Light Semi-Flush Ceiling Light
Glass: Blue-White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 12" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475403
Product Name SSCM-15BC-P Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details