Capital Lighting, Inc. TRB-12ARGW-RC Exterior -Wall Mount 475400

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Bracket Glass: Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Bracket Glass: Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
TRB-12ARGW-RC Exterior -Wall Mount - 475400 - Capital Lighting, Inc.
Columbus, OH, USA
TRB-12ARGW-RC Exterior -Wall Mount
475400
TRB-12ARGW-RC Exterior -Wall Mount 475400
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Bracket Glass: Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Wall Bracket
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475400
Product Name TRB-12ARGW-RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details