Capital Lighting, Inc. 26716 Lamps-Table Lamps 475307

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.75 Length 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Mahogany Wood Weight: 13 Product Name: One Light Table Lamp UPC: 792977267165 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.75 Length 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Mahogany Wood Weight: 13 Product Name: One Light Table Lamp UPC: 792977267165 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26716 Lamps-Table Lamps - 475307 - Capital Lighting, Inc.
Columbus, OH, USA
26716 Lamps-Table Lamps
475307
26716 Lamps-Table Lamps 475307
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.75 Length 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Mahogany Wood Weight: 13 Product Name: One Light Table Lamp UPC: 792977267165 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.75
Length 34.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Mahogany Wood
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977267165
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475307
Product Name 26716 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details