Capital Lighting, Inc. E20524-10 Flush Mounts-Bowl Style 475169

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Length 4.50 Bulb Type: G9 T4 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 8.2 Product Name: Two Light Flush Mount UPC: 845094012658 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Length 4.50 Bulb Type: G9 T4 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 8.2 Product Name: Two Light Flush Mount UPC: 845094012658 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20524-10 Flush Mounts-Bowl Style - 475169 - Capital Lighting, Inc.
Columbus, OH, USA
E20524-10 Flush Mounts-Bowl Style
475169
E20524-10 Flush Mounts-Bowl Style 475169
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Length 4.50 Bulb Type: G9 T4 Qty: 2 Wattage: 50 Finish: Polished Chrome Weight: 8.2 Product Name: Two Light Flush Mount UPC: 845094012658 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Length 4.50
Bulb
Type: G9 T4
Qty: 2
Wattage: 50
Finish: Polished Chrome
Weight: 8.2
Product Name: Two Light Flush Mount
UPC: 845094012658
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475169
Product Name E20524-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details