Capital Lighting, Inc. E20525-10 Flush Mounts-Bowl Style 475167

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 2.3 Product Name: Three Light Flush Mount UPC: 845094012665 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 2.3 Product Name: Three Light Flush Mount UPC: 845094012665 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20525-10 Flush Mounts-Bowl Style - 475167 - Capital Lighting, Inc.
Columbus, OH, USA
E20525-10 Flush Mounts-Bowl Style
475167
E20525-10 Flush Mounts-Bowl Style 475167
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Length 5.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 2.3 Product Name: Three Light Flush Mount UPC: 845094012665 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Length 5.00
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Weight: 2.3
Product Name: Three Light Flush Mount
UPC: 845094012665
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475167
Product Name E20525-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details