Capital Lighting, Inc. E20531-09 Flush Mounts-Bowl Style 475166

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.00 Length 3.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Flush/Wall Mount UPC: 845094012689 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.00 Length 3.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Flush/Wall Mount UPC: 845094012689 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20531-09 Flush Mounts-Bowl Style - 475166 - Capital Lighting, Inc.
Columbus, OH, USA
E20531-09 Flush Mounts-Bowl Style
475166
E20531-09 Flush Mounts-Bowl Style 475166
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.00 Length 3.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Flush/Wall Mount UPC: 845094012689 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 3.00
Length 3.00
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Flush/Wall Mount
UPC: 845094012689
Category: Wall Sconce
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475166
Product Name E20531-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details