Capital Lighting, Inc. E20107-24 Island/Pool Table-4 Light + 475149

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Length 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 13.5 Product Name: Eight Light Pendant UPC: 845094001614 Category: Pendant Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Length 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 13.5 Product Name: Eight Light Pendant UPC: 845094001614 Category: Pendant Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20107-24 Island/Pool Table-4 Light + - 475149 - Capital Lighting, Inc.
Columbus, OH, USA
E20107-24 Island/Pool Table-4 Light +
475149
E20107-24 Island/Pool Table-4 Light + 475149
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Length 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 13.5 Product Name: Eight Light Pendant UPC: 845094001614 Category: Pendant Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Length 6.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Weight: 13.5
Product Name: Eight Light Pendant
UPC: 845094001614
Category: Pendant
Glass: Clear
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475149
Product Name E20107-24 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details