Capital Lighting, Inc. E20715-18 Mini Chandeliers-Candle 475137

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.00 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.3 Product Name: Five Light Chandelier UPC: 845094012764 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 140 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.00 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.3 Product Name: Five Light Chandelier UPC: 845094012764 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 140 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20715-18 Mini Chandeliers-Candle - 475137 - Capital Lighting, Inc.
Columbus, OH, USA
E20715-18 Mini Chandeliers-Candle
475137
E20715-18 Mini Chandeliers-Candle 475137
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.00 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.3 Product Name: Five Light Chandelier UPC: 845094012764 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 140 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 13.00
Bulb
Type: G4 T3
Qty: 5
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Weight: 1.3
Product Name: Five Light Chandelier
UPC: 845094012764
Category: Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 140
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475137
Product Name E20715-18 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details