Capital Lighting, Inc. E20744-09 Island/Pool Table-4 Light + 475116

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 1.50 Length 1.50 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Brushed Aluminum Weight: 6.7 Product Name: Six Light Pendant UPC: 845094012894 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 1.50 Length 1.50 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Brushed Aluminum Weight: 6.7 Product Name: Six Light Pendant UPC: 845094012894 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20744-09 Island/Pool Table-4 Light + - 475116 - Capital Lighting, Inc.
Columbus, OH, USA
E20744-09 Island/Pool Table-4 Light +
475116
E20744-09 Island/Pool Table-4 Light + 475116
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 1.50 Length 1.50 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Brushed Aluminum Weight: 6.7 Product Name: Six Light Pendant UPC: 845094012894 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 1.50
Length 1.50
Bulb
Type: G9 T4
Qty: 6
Wattage: 40
Finish: Brushed Aluminum
Weight: 6.7
Product Name: Six Light Pendant
UPC: 845094012894
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475116
Product Name E20744-09 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details