Capital Lighting, Inc. E20743-09 Pendants-Other 475114

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 1.50 Length 1.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Brushed Aluminum Weight: 5.1 Product Name: Four Light Pendant UPC: 845094012887 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 1.50 Length 1.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Brushed Aluminum Weight: 5.1 Product Name: Four Light Pendant UPC: 845094012887 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20743-09 Pendants-Other - 475114 - Capital Lighting, Inc.
Columbus, OH, USA
E20743-09 Pendants-Other
475114
E20743-09 Pendants-Other 475114
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 1.50 Length 1.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Brushed Aluminum Weight: 5.1 Product Name: Four Light Pendant UPC: 845094012887 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 1.50
Length 1.50
Bulb
Type: G9 T4
Qty: 4
Wattage: 40
Finish: Brushed Aluminum
Weight: 5.1
Product Name: Four Light Pendant
UPC: 845094012887
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475114
Product Name E20743-09 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details