Capital Lighting, Inc. E20791-20 Flush Mounts-Bowl Style 475113

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: GU10 MR16 Qty: 6 Wattage: 50 Finish: Polished Chrome Weight: 25 Product Name: Six Light Flush Mount UPC: 845094012900 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: GU10 MR16 Qty: 6 Wattage: 50 Finish: Polished Chrome Weight: 25 Product Name: Six Light Flush Mount UPC: 845094012900 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20791-20 Flush Mounts-Bowl Style - 475113 - Capital Lighting, Inc.
Columbus, OH, USA
E20791-20 Flush Mounts-Bowl Style
475113
E20791-20 Flush Mounts-Bowl Style 475113
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: GU10 MR16 Qty: 6 Wattage: 50 Finish: Polished Chrome Weight: 25 Product Name: Six Light Flush Mount UPC: 845094012900 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.50
Bulb
Type: GU10 MR16
Qty: 6
Wattage: 50
Finish: Polished Chrome
Weight: 25
Product Name: Six Light Flush Mount
UPC: 845094012900
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475113
Product Name E20791-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details