Capital Lighting, Inc. E20797-20 Pendants-Other 475110

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 97.00 Bulb Type: GU10 MR16 Qty: 9 Wattage: 50 Finish: Polished Chrome Weight: 36 Product Name: Nine Light Flush Mount UPC: 845094012924 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 97.00 Bulb Type: GU10 MR16 Qty: 9 Wattage: 50 Finish: Polished Chrome Weight: 36 Product Name: Nine Light Flush Mount UPC: 845094012924 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20797-20 Pendants-Other - 475110 - Capital Lighting, Inc.
Columbus, OH, USA
E20797-20 Pendants-Other
475110
E20797-20 Pendants-Other 475110
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 97.00 Bulb Type: GU10 MR16 Qty: 9 Wattage: 50 Finish: Polished Chrome Weight: 36 Product Name: Nine Light Flush Mount UPC: 845094012924 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 97.00
Bulb
Type: GU10 MR16
Qty: 9
Wattage: 50
Finish: Polished Chrome
Weight: 36
Product Name: Nine Light Flush Mount
UPC: 845094012924
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 60
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475110
Product Name E20797-20 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details