Capital Lighting, Inc. E53006-11 Sconces-Single Glass 475109

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Mount UPC: 845094014522 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Mount UPC: 845094014522 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E53006-11 Sconces-Single Glass - 475109 - Capital Lighting, Inc.
Columbus, OH, USA
E53006-11 Sconces-Single Glass
475109
E53006-11 Sconces-Single Glass 475109
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.55 Product Name: One Light Wall Mount UPC: 845094014522 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.55
Product Name: One Light Wall Mount
UPC: 845094014522
Category: Wall Sconce
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475109
Product Name E53006-11 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details