Capital Lighting, Inc. WB1332ATS Sconces-Single Candle 474995

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Tortoise Shell Weight: 2.8 Product Name: One Light Sconce UPC: 014817318708 Category: Wall Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Tortoise Shell Weight: 2.8 Product Name: One Light Sconce UPC: 014817318708 Category: Wall Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
WB1332ATS Sconces-Single Candle - 474995 - Capital Lighting, Inc.
Columbus, OH, USA
WB1332ATS Sconces-Single Candle
474995
WB1332ATS Sconces-Single Candle 474995
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Tortoise Shell Weight: 2.8 Product Name: One Light Sconce UPC: 014817318708 Category: Wall Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Tortoise Shell
Weight: 2.8
Product Name: One Light Sconce
UPC: 014817318708
Category: Wall
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474995
Product Name WB1332ATS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details