PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 5.00
Extension: 4.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 2.88
Product Name: Two Light Vanity Fixture
UPC: 014817318593
Category: Wall
Glass: Opal etched
Shipped Via: Oversized
Safety Rating: UL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 474977 |
| Product Name | WB1334PN Bathroom Fixtures-Two Lights |
| Application | Residential |