Capital Lighting, Inc. F156270 Island/Pool Table-Pillar Candle 474899

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.25 Bulb Type: G9 Qty: 10 Wattage: 25 Finish: Merlot Bronze Weight: 9.68 Product Name: Ten Light Chandelier UPC: 742546089339 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.25 Bulb Type: G9 Qty: 10 Wattage: 25 Finish: Merlot Bronze Weight: 9.68 Product Name: Ten Light Chandelier UPC: 742546089339 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F156270 Island/Pool Table-Pillar Candle - 474899 - Capital Lighting, Inc.
Columbus, OH, USA
F156270 Island/Pool Table-Pillar Candle
474899
F156270 Island/Pool Table-Pillar Candle 474899
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.25 Bulb Type: G9 Qty: 10 Wattage: 25 Finish: Merlot Bronze Weight: 9.68 Product Name: Ten Light Chandelier UPC: 742546089339 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 5.25
Bulb
Type: G9
Qty: 10
Wattage: 25
Finish: Merlot Bronze
Weight: 9.68
Product Name: Ten Light Chandelier
UPC: 742546089339
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474899
Product Name F156270 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details