Capital Lighting, Inc. F349236U Bathroom Fixtures-Two Lights 474896

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 8.36 Product Name: Two Light Bath UPC: 742546039853 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 8.36 Product Name: Two Light Bath UPC: 742546039853 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F349236U Bathroom Fixtures-Two Lights - 474896 - Capital Lighting, Inc.
Columbus, OH, USA
F349236U Bathroom Fixtures-Two Lights
474896
F349236U Bathroom Fixtures-Two Lights 474896
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 8.36 Product Name: Two Light Bath UPC: 742546039853 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.12
Extension: 3.88
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Satin Nickel
Weight: 8.36
Product Name: Two Light Bath
UPC: 742546039853
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474896
Product Name F349236U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details