Capital Lighting, Inc. 5172BN Bathroom Fixtures-Two Lights 474880

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Scalloped Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Scalloped Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
5172BN Bathroom Fixtures-Two Lights - 474880 - Capital Lighting, Inc.
Columbus, OH, USA
5172BN Bathroom Fixtures-Two Lights
474880
5172BN Bathroom Fixtures-Two Lights 474880
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Scalloped Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 4
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Scalloped Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474880
Product Name 5172BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details