Capital Lighting, Inc. F614036 Flush Mounts-Drum Shades 474872

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546028970 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546028970 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F614036 Flush Mounts-Drum Shades - 474872 - Capital Lighting, Inc.
Columbus, OH, USA
F614036 Flush Mounts-Drum Shades
474872
F614036 Flush Mounts-Drum Shades 474872
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546028970 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 7.04
Product Name: Two Light Ceiling
UPC: 742546028970
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474872
Product Name F614036 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details