Capital Lighting, Inc. 1606MB Exterior -Wall Mount 474866

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1606MB Exterior -Wall Mount - 474866 - Capital Lighting, Inc.
Columbus, OH, USA
1606MB Exterior -Wall Mount
474866
1606MB Exterior -Wall Mount 474866
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474866
Product Name 1606MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details