Capital Lighting, Inc. 1285VZ Exterior -Wall Mount 474841

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1285VZ Exterior -Wall Mount - 474841 - Capital Lighting, Inc.
Columbus, OH, USA
1285VZ Exterior -Wall Mount
474841
1285VZ Exterior -Wall Mount 474841
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474841
Product Name 1285VZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details