Capital Lighting, Inc. 2440MB Exterior -Wall Mount 474839

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
2440MB Exterior -Wall Mount - 474839 - Capital Lighting, Inc.
Columbus, OH, USA
2440MB Exterior -Wall Mount
474839
2440MB Exterior -Wall Mount 474839
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474839
Product Name 2440MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details