Capital Lighting, Inc. 2443MB Exterior -Ceiling Mount 474836

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Museum Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Bent & Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Museum Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Bent & Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia

Suppliers

Company
Product
Description
Supplier Links
2443MB Exterior -Ceiling Mount - 474836 - Capital Lighting, Inc.
Columbus, OH, USA
2443MB Exterior -Ceiling Mount
474836
2443MB Exterior -Ceiling Mount 474836
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Museum Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Bent & Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Museum Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Bent & Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 12`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474836
Product Name 2443MB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details