Capital Lighting, Inc. 2446MB Exterior -Wall Mount 474831

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Museum Black Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Museum Black Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
2446MB Exterior -Wall Mount - 474831 - Capital Lighting, Inc.
Columbus, OH, USA
2446MB Exterior -Wall Mount
474831
2446MB Exterior -Wall Mount 474831
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Museum Black Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Museum Black
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474831
Product Name 2446MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details