Capital Lighting, Inc. 5-256-13 Exterior -Hanging 474789

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 822920169540 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 822920169540 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-256-13 Exterior -Hanging - 474789 - Capital Lighting, Inc.
Columbus, OH, USA
5-256-13 Exterior -Hanging
474789
5-256-13 Exterior -Hanging 474789
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Hanging Lantern UPC: 822920169540 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: English Bronze
Product Name: Three Light Hanging Lantern
UPC: 822920169540
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474789
Product Name 5-256-13 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details