Capital Lighting, Inc. 5-6523-52 Exterior -Wall Mount 474778

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Wall Mount Lantern UPC: 822920170188 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Wall Mount Lantern UPC: 822920170188 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-6523-52 Exterior -Wall Mount - 474778 - Capital Lighting, Inc.
Columbus, OH, USA
5-6523-52 Exterior -Wall Mount
474778
5-6523-52 Exterior -Wall Mount 474778
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Wall Mount Lantern UPC: 822920170188 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bark and Gold
Product Name: Three Light Wall Mount Lantern
UPC: 822920170188
Category: Outdoor
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474778
Product Name 5-6523-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details