Capital Lighting, Inc. 5-6528-52 Exterior -Wall Mount 474775

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920170317 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920170317 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-6528-52 Exterior -Wall Mount - 474775 - Capital Lighting, Inc.
Columbus, OH, USA
5-6528-52 Exterior -Wall Mount
474775
5-6528-52 Exterior -Wall Mount 474775
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920170317 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bark and Gold
Product Name: One Light Wall Mount Lantern
UPC: 822920170317
Category: Outdoor
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474775
Product Name 5-6528-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details