Capital Lighting, Inc. 5-6522-52 Exterior -Wall Mount 474772

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920170171 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920170171 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-6522-52 Exterior -Wall Mount - 474772 - Capital Lighting, Inc.
Columbus, OH, USA
5-6522-52 Exterior -Wall Mount
474772
5-6522-52 Exterior -Wall Mount 474772
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark and Gold Product Name: One Light Wall Mount Lantern UPC: 822920170171 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 27.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bark and Gold
Product Name: One Light Wall Mount Lantern
UPC: 822920170171
Category: Outdoor
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474772
Product Name 5-6522-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details