Capital Lighting, Inc. 5-6527-52 Exterior -Post/Pier Head 474770

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Post Lantern UPC: 822920170300 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Post Lantern UPC: 822920170300 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-6527-52 Exterior -Post/Pier Head - 474770 - Capital Lighting, Inc.
Columbus, OH, USA
5-6527-52 Exterior -Post/Pier Head
474770
5-6527-52 Exterior -Post/Pier Head 474770
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark and Gold Product Name: Three Light Post Lantern UPC: 822920170300 Category: Outdoor Glass: Hammered Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bark and Gold
Product Name: Three Light Post Lantern
UPC: 822920170300
Category: Outdoor
Glass: Hammered
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474770
Product Name 5-6527-52 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details