Capital Lighting, Inc. 3-7246-6-13 Foyer/Hall Lanterns-Glass w/Frame 474748

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer UPC: 822920171321 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer UPC: 822920171321 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3-7246-6-13 Foyer/Hall Lanterns-Glass w/Frame - 474748 - Capital Lighting, Inc.
Columbus, OH, USA
3-7246-6-13 Foyer/Hall Lanterns-Glass w/Frame
474748
3-7246-6-13 Foyer/Hall Lanterns-Glass w/Frame 474748
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer UPC: 822920171321 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze
Product Name: Six Light Foyer
UPC: 822920171321
Category: Entry
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474748
Product Name 3-7246-6-13 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details