Capital Lighting, Inc. 6-751-3-241 Semi-Flush Mts.-Bowl Style 474738

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moroccan Bronze Product Name: Three Light Semi-Flush UPC: 822920170607 Category: Semi-Flush Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moroccan Bronze Product Name: Three Light Semi-Flush UPC: 822920170607 Category: Semi-Flush Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-751-3-241 Semi-Flush Mts.-Bowl Style - 474738 - Capital Lighting, Inc.
Columbus, OH, USA
6-751-3-241 Semi-Flush Mts.-Bowl Style
474738
6-751-3-241 Semi-Flush Mts.-Bowl Style 474738
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moroccan Bronze Product Name: Three Light Semi-Flush UPC: 822920170607 Category: Semi-Flush Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moroccan Bronze
Product Name: Three Light Semi-Flush
UPC: 822920170607
Category: Semi-Flush
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474738
Product Name 6-751-3-241 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details