Capital Lighting, Inc. 1-3742-4-47 Mini Chandeliers-Candle 474724

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Distressed Silver Product Name: Four Light Mini Chandelier UPC: 822920169212 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Distressed Silver Product Name: Four Light Mini Chandelier UPC: 822920169212 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-3742-4-47 Mini Chandeliers-Candle - 474724 - Capital Lighting, Inc.
Columbus, OH, USA
1-3742-4-47 Mini Chandeliers-Candle
474724
1-3742-4-47 Mini Chandeliers-Candle 474724
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Distressed Silver Product Name: Four Light Mini Chandelier UPC: 822920169212 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Distressed Silver
Product Name: Four Light Mini Chandelier
UPC: 822920169212
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474724
Product Name 1-3742-4-47 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details