Capital Lighting, Inc. 1-5778-9-69 Mid. Chandeliers-Glass Up 474669

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920169731 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920169731 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-5778-9-69 Mid. Chandeliers-Glass Up - 474669 - Capital Lighting, Inc.
Columbus, OH, USA
1-5778-9-69 Mid. Chandeliers-Glass Up
474669
1-5778-9-69 Mid. Chandeliers-Glass Up 474669
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Pewter Product Name: Nine Light Chandelier UPC: 822920169731 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Pewter
Product Name: Nine Light Chandelier
UPC: 822920169731
Category: Chandelier
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474669
Product Name 1-5778-9-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details