Capital Lighting, Inc. 6-2236-3-25 Semi-Flush Mts.-Bowl Style 474463

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Semi-Flush UPC: 822920170256 Category: Semi-Flush Glass: Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Semi-Flush UPC: 822920170256 Category: Semi-Flush Glass: Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
6-2236-3-25 Semi-Flush Mts.-Bowl Style - 474463 - Capital Lighting, Inc.
Columbus, OH, USA
6-2236-3-25 Semi-Flush Mts.-Bowl Style
474463
6-2236-3-25 Semi-Flush Mts.-Bowl Style 474463
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Semi-Flush UPC: 822920170256 Category: Semi-Flush Glass: Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Slate
Product Name: Three Light Semi-Flush
UPC: 822920170256
Category: Semi-Flush
Glass: Cream Scavo
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474463
Product Name 6-2236-3-25 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details