Capital Lighting, Inc. 6-36755-15-76 Flush Mounts-Bowl Style 474458

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florencian Bronze Product Name: Two Light Flush Mount UPC: 822920150784 Category: Flush Mount Glass: Antique Marble Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florencian Bronze Product Name: Two Light Flush Mount UPC: 822920150784 Category: Flush Mount Glass: Antique Marble Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-36755-15-76 Flush Mounts-Bowl Style - 474458 - Capital Lighting, Inc.
Columbus, OH, USA
6-36755-15-76 Flush Mounts-Bowl Style
474458
6-36755-15-76 Flush Mounts-Bowl Style 474458
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florencian Bronze Product Name: Two Light Flush Mount UPC: 822920150784 Category: Flush Mount Glass: Antique Marble Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Florencian Bronze
Product Name: Two Light Flush Mount
UPC: 822920150784
Category: Flush Mount
Glass: Antique Marble
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474458
Product Name 6-36755-15-76 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details