Capital Lighting, Inc. 8-36753-3-76 Bathroom Fixtures-Three Lights 474456

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Bath Bar UPC: 822920150999 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Bath Bar UPC: 822920150999 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-36753-3-76 Bathroom Fixtures-Three Lights - 474456 - Capital Lighting, Inc.
Columbus, OH, USA
8-36753-3-76 Bathroom Fixtures-Three Lights
474456
8-36753-3-76 Bathroom Fixtures-Three Lights 474456
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florencian Bronze Product Name: Three Light Bath Bar UPC: 822920150999 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 10.25
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Florencian Bronze
Product Name: Three Light Bath Bar
UPC: 822920150999
Category: Bath Lights
Glass: Antique Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474456
Product Name 8-36753-3-76 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details