Capital Lighting, Inc. 8-36753-2-76 Bathroom Fixtures-Two Lights 474454

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze Product Name: Two Light Bath Bar UPC: 822920150982 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze Product Name: Two Light Bath Bar UPC: 822920150982 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-36753-2-76 Bathroom Fixtures-Two Lights - 474454 - Capital Lighting, Inc.
Columbus, OH, USA
8-36753-2-76 Bathroom Fixtures-Two Lights
474454
8-36753-2-76 Bathroom Fixtures-Two Lights 474454
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florencian Bronze Product Name: Two Light Bath Bar UPC: 822920150982 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.25
Extension: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Florencian Bronze
Product Name: Two Light Bath Bar
UPC: 822920150982
Category: Bath Lights
Glass: Antique Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474454
Product Name 8-36753-2-76 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details