Capital Lighting, Inc. 9-2238-2-25 Sconces-Double Glass 474448

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Product Name: Two Light Sconce UPC: 822920170270 Category: Wall Sconce Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Product Name: Two Light Sconce UPC: 822920170270 Category: Wall Sconce Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-2238-2-25 Sconces-Double Glass - 474448 - Capital Lighting, Inc.
Columbus, OH, USA
9-2238-2-25 Sconces-Double Glass
474448
9-2238-2-25 Sconces-Double Glass 474448
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Product Name: Two Light Sconce UPC: 822920170270 Category: Wall Sconce Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Slate
Product Name: Two Light Sconce
UPC: 822920170270
Category: Wall Sconce
Glass: Cream Scavo Candles
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474448
Product Name 9-2238-2-25 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details