Capital Lighting, Inc. 1-2233-15-25 Large Chandeliers-Pillar Candle 474445

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.25 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Slate Product Name: 15 Light Chandelier UPC: 822920170249 Category: Chandelier Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.25 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Slate Product Name: 15 Light Chandelier UPC: 822920170249 Category: Chandelier Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-2233-15-25 Large Chandeliers-Pillar Candle - 474445 - Capital Lighting, Inc.
Columbus, OH, USA
1-2233-15-25 Large Chandeliers-Pillar Candle
474445
1-2233-15-25 Large Chandeliers-Pillar Candle 474445
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.25 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Slate Product Name: 15 Light Chandelier UPC: 822920170249 Category: Chandelier Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 41.25
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Slate
Product Name: 15 Light Chandelier
UPC: 822920170249
Category: Chandelier
Glass: Cream Scavo Candles
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474445
Product Name 1-2233-15-25 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details