Capital Lighting, Inc. 9-2238-1-25 Sconces-Single Glass 474440

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Slate Product Name: One Light Sconce UPC: 822920170263 Category: Wall Sconce Glass: Cream Scavo Candle Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Slate Product Name: One Light Sconce UPC: 822920170263 Category: Wall Sconce Glass: Cream Scavo Candle Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-2238-1-25 Sconces-Single Glass - 474440 - Capital Lighting, Inc.
Columbus, OH, USA
9-2238-1-25 Sconces-Single Glass
474440
9-2238-1-25 Sconces-Single Glass 474440
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Slate Product Name: One Light Sconce UPC: 822920170263 Category: Wall Sconce Glass: Cream Scavo Candle Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Slate
Product Name: One Light Sconce
UPC: 822920170263
Category: Wall Sconce
Glass: Cream Scavo Candle
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474440
Product Name 9-2238-1-25 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details