Capital Lighting, Inc. 9-5780-1-69 Sconces-Single Glass 474416

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Sconce UPC: 822920169816 Category: Wall Sconce Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Sconce UPC: 822920169816 Category: Wall Sconce Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-5780-1-69 Sconces-Single Glass - 474416 - Capital Lighting, Inc.
Columbus, OH, USA
9-5780-1-69 Sconces-Single Glass
474416
9-5780-1-69 Sconces-Single Glass 474416
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Sconce UPC: 822920169816 Category: Wall Sconce Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Sconce
UPC: 822920169816
Category: Wall Sconce
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474416
Product Name 9-5780-1-69 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details