Capital Lighting, Inc. 8-5779-4-69 Bathroom Fixtures-Four Lights 474412

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920169793 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920169793 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-5779-4-69 Bathroom Fixtures-Four Lights - 474412 - Capital Lighting, Inc.
Columbus, OH, USA
8-5779-4-69 Bathroom Fixtures-Four Lights
474412
8-5779-4-69 Bathroom Fixtures-Four Lights 474412
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920169793 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Bath Bar
UPC: 822920169793
Category: Bath Lights
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474412
Product Name 8-5779-4-69 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details