Capital Lighting, Inc. 8-5779-3-69 Bathroom Fixtures-Three Lights 474411

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Bath Bar UPC: 822920169809 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Bath Bar UPC: 822920169809 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-5779-3-69 Bathroom Fixtures-Three Lights - 474411 - Capital Lighting, Inc.
Columbus, OH, USA
8-5779-3-69 Bathroom Fixtures-Three Lights
474411
8-5779-3-69 Bathroom Fixtures-Three Lights 474411
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Bath Bar UPC: 822920169809 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Three Light Bath Bar
UPC: 822920169809
Category: Bath Lights
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474411
Product Name 8-5779-3-69 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details