Capital Lighting, Inc. 7-5785-2-69 Pendants-Bowl Style 474407

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Pendant UPC: 822920169762 Category: Pendants Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Pendant UPC: 822920169762 Category: Pendants Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
7-5785-2-69 Pendants-Bowl Style - 474407 - Capital Lighting, Inc.
Columbus, OH, USA
7-5785-2-69 Pendants-Bowl Style
474407
7-5785-2-69 Pendants-Bowl Style 474407
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Pendant UPC: 822920169762 Category: Pendants Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 19.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Product Name: Two Light Pendant
UPC: 822920169762
Category: Pendants
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474407
Product Name 7-5785-2-69 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details