Capital Lighting, Inc. FLG-247-13 Fans-Light Kits 474399

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Bowl Light Kit UPC: 822920151682 Category: Fan Light Kit Glass: White Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Bowl Light Kit UPC: 822920151682 Category: Fan Light Kit Glass: White Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FLG-247-13 Fans-Light Kits - 474399 - Capital Lighting, Inc.
Columbus, OH, USA
FLG-247-13 Fans-Light Kits
474399
FLG-247-13 Fans-Light Kits 474399
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Bowl Light Kit UPC: 822920151682 Category: Fan Light Kit Glass: White Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Bowl Light Kit
UPC: 822920151682
Category: Fan Light Kit
Glass: White Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474399
Product Name FLG-247-13 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details