Capital Lighting, Inc. FLGC-249-WH Fans-Light Kits 474349

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Bowl Light Kit UPC: 822920157721 Category: Fan Light Kit Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Bowl Light Kit UPC: 822920157721 Category: Fan Light Kit Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FLGC-249-WH Fans-Light Kits - 474349 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-249-WH Fans-Light Kits
474349
FLGC-249-WH Fans-Light Kits 474349
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.25 Bulb Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Bowl Light Kit UPC: 822920157721 Category: Fan Light Kit Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.25
Bulb
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Bowl Light Kit
UPC: 822920157721
Category: Fan Light Kit
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474349
Product Name FLGC-249-WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details