Capital Lighting, Inc. 2388-9144 Fans-Light Kits 473784

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Amber Scavo Kit Category: Light Kit Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Amber Scavo Kit Category: Light Kit Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2388-9144 Fans-Light Kits - 473784 - Capital Lighting, Inc.
Columbus, OH, USA
2388-9144 Fans-Light Kits
473784
2388-9144 Fans-Light Kits 473784
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Amber Scavo Kit Category: Light Kit Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.50
Bulb
Qty: 2
Wattage: 60
Finish: Toasted Sienna
Product Name: Two Light Amber Scavo Kit
Category: Light Kit
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473784
Product Name 2388-9144 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details