Capital Lighting, Inc. 6010-5-58 Mid. Chandeliers-Glass Up 473754

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6010-5-58 Mid. Chandeliers-Glass Up - 473754 - Capital Lighting, Inc.
Columbus, OH, USA
6010-5-58 Mid. Chandeliers-Glass Up
473754
6010-5-58 Mid. Chandeliers-Glass Up 473754
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mystic Silver Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mystic Silver
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473754
Product Name 6010-5-58 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details