Capital Lighting, Inc. 6528-3-44 Island/Pool Table-3 Light Bar 473736

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6528-3-44 Island/Pool Table-3 Light Bar - 473736 - Capital Lighting, Inc.
Columbus, OH, USA
6528-3-44 Island/Pool Table-3 Light Bar
473736
6528-3-44 Island/Pool Table-3 Light Bar 473736
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Island
Category: Island Light
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473736
Product Name 6528-3-44 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details