Capital Lighting, Inc. 6410-5-44 Mid. Chandeliers-Glass Down 473728

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6410-5-44 Mid. Chandeliers-Glass Down - 473728 - Capital Lighting, Inc.
Columbus, OH, USA
6410-5-44 Mid. Chandeliers-Glass Down
473728
6410-5-44 Mid. Chandeliers-Glass Down 473728
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Toasted Sienna
Product Name: Five Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473728
Product Name 6410-5-44 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details